Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-05-30-MH-9-C

Description
"Standard, Locking Natural 1.40"" (35.56mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.40"" (35.56mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-05-30-MH-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-05-30-MH-9-C-ND
Cable Ties and Zip Ties 2162-AL-05-30-MH-9-C-ND
"Standard, Locking Natural 1.40"" (35.56mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.40"" (35.56mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
ACT 5
Savage, MN, United States
ACT 5" Nylon Cable Tie with Mounting Hole - 30lb Strength - Natural - 10,000 cable ties/case
KLTTIE-5-30-MH-N
ACT 5" Nylon Cable Tie with Mounting Hole - 30lb Strength - Natural - 10,000 cable ties/case KLTTIE-5-30-MH-N
ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 5 inch length, Mounting hole, 30 lb strength, Natural. ACT part number AL-05-30-MH-9-C. 10000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-05-30-MH-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 5 inch length, Mounting hole, 30 lb strength, Natural. ACT part number AL-05-30-MH-9-C. 10000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-05-30-MH-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Cable Ties Cable Ties
Product Number 2162-AL-05-30-MH-9-C-ND KLTTIE-5-30-MH-N
Product Name Cable Ties and Zip Ties ACT 5" Nylon Cable Tie with Mounting Hole - 30lb Strength - Natural - 10,000 cable ties/case
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details