Advance Security Products Dome Camera Indoor Day Night

Description
Infrared LED dome camera. 1/3" Color Sony Super HAD CCD. Wall or ceiling mount. Capture a bird's-eye view of the entries to your home.The high-resolution Color Dome Camera with IR illumination mounts securely to a wall or your ceiling and can capture images in normal lighting as well as complete darkness. The 1/3-inch Sony Super HAD CCD image sensor provides a 52 degree FOV with 6mm and a 3.6mm lense with 78 degree FOV. 12 DC Power supply included. This type of camera is ideal for indoor use. It can be used in hallways, convention centers, banks, credit unions, garages, or anywhere night time viewing is essential. Specs: Color 1/3 inch Sony Super HAD CCD, 480 line resolution, .0 lux 6 high powered Carbonite Composite LEDs Night Time viewing distance of 40 ft 4mm lens, 78 degree field of view 6mm lens, 52 degree field of view Built-in power surge protection Dimensions: 4 ½” (Diameter) x 3” (H) Manually adjustable positioning, rotates 360 degrees with 90 degree tilt angle Auto Iris Auto white balance Auto gain control Includes 12VDC regulated power supply One year warranty
Description
Infrared LED dome camera. 1/3" Color Sony Super HAD CCD. Wall or ceiling mount. Capture a bird's-eye view of the entries to your home.The high-resolution Color Dome Camera with IR illumination mounts securely to a wall or your ceiling and can capture images in normal lighting as well as complete darkness. The 1/3-inch Sony Super HAD CCD image sensor provides a 52 degree FOV with 6mm and a 3.6mm lense with 78 degree FOV. 12 DC Power supply included. This type of camera is ideal for indoor use. It can be used in hallways, convention centers, banks, credit unions, garages, or anywhere night time viewing is essential. Specs: Color 1/3 inch Sony Super HAD CCD, 480 line resolution, .0 lux 6 high powered Carbonite Composite LEDs Night Time viewing distance of 40 ft 4mm lens, 78 degree field of view 6mm lens, 52 degree field of view Built-in power surge protection Dimensions: 4 ½” (Diameter) x 3” (H) Manually adjustable positioning, rotates 360 degrees with 90 degree tilt angle Auto Iris Auto white balance Auto gain control Includes 12VDC regulated power supply One year warranty

Suppliers

Company
Product
Description
Supplier Links
Infrared LED dome camera. 1/3" Color Sony Super HAD CCD. Wall or ceiling mount. Capture a bird's-eye view of the entries to your home.The high-resolution Color Dome Camera with IR illumination mounts securely to a wall or your ceiling and can capture images in normal lighting as well as complete darkness. The 1/3-inch Sony Super HAD CCD image sensor provides a 52 degree FOV with 6mm and a 3.6mm lense with 78 degree FOV. 12 DC Power supply included. This type of camera is ideal for indoor use. It can be used in hallways, convention centers, banks, credit unions, garages, or anywhere night time viewing is essential. Specs: Color 1/3 inch Sony Super HAD CCD, 480 line resolution, .0 lux 6 high powered Carbonite Composite LEDs Night Time viewing distance of 40 ft 4mm lens, 78 degree field of view 6mm lens, 52 degree field of view Built-in power surge protection Dimensions: 4 ½” (Diameter) x 3” (H) Manually adjustable positioning, rotates 360 degrees with 90 degree tilt angle Auto Iris Auto white balance Auto gain control Includes 12VDC regulated power supply One year warranty

Infrared LED dome camera. 1/3" Color Sony Super HAD CCD. Wall or ceiling mount. Capture a bird's-eye view of the entries to your home.The high-resolution Color Dome Camera with IR illumination mounts securely to a wall or your ceiling and can capture images in normal lighting as well as complete darkness. The 1/3-inch Sony Super HAD CCD image sensor provides a 52 degree FOV with 6mm and a 3.6mm lense with 78 degree FOV. 12 DC Power supply included.
This type of camera is ideal for indoor use. It can be used in hallways, convention centers, banks, credit unions, garages, or anywhere night time viewing is essential.
Specs:

  • Color 1/3 inch Sony Super HAD CCD, 480 line resolution, .0 lux
  • 6 high powered Carbonite Composite LEDs
  • Night Time viewing distance of 40 ft
  • 4mm lens, 78 degree field of view
  • 6mm lens, 52 degree field of view
  • Built-in power surge protection
  • Dimensions: 4 ½” (Diameter) x 3” (H)
  • Manually adjustable positioning, rotates 360 degrees with 90 degree tilt angle
  • Auto Iris
  • Auto white balance
  • Auto gain control
  • Includes 12VDC regulated power supply
  • One year warranty
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Dome Camera Indoor Day Night
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Vision Sensors - 309885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Specialty Camera Type Vision Sensor
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details