Jaygo, Inc. Laboratory Double Arm Mixer - 1 Liter Laboratory Mixer 1195

Description
Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Some options include: • Carbon or Stainless Steel Construction • Double Jacket for Process Heating or Cooling • Internal Vacuum or Pressure • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves • Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator • Blades Internally Cored for Process Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine Control Designs – Manual or Automated
Datasheet
Description
Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Some options include: • Carbon or Stainless Steel Construction • Double Jacket for Process Heating or Cooling • Internal Vacuum or Pressure • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves • Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator • Blades Internally Cored for Process Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine Control Designs – Manual or Automated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Double Arm Mixer - 1 Liter Laboratory Mixer - 1195 - Jaygo, Inc.
Randolph, NJ, USA
Laboratory Double Arm Mixer - 1 Liter Laboratory Mixer
1195
Laboratory Double Arm Mixer - 1 Liter Laboratory Mixer 1195
Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options. Some options include: • Carbon or Stainless Steel Construction • Double Jacket for Process Heating or Cooling • Internal Vacuum or Pressure • Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves • Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator • Blades Internally Cored for Process Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine Control Designs – Manual or Automated

Mixing and Extrusion of High-Viscosity Products

Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond.

Jaygo mixers offer process flexibility, user friendliness, and easy to clean / maintain designs. The mixers are available in many sizes from 1 to 4000 liters working capacity and can offer a multitude of options.


Some options include:

• Carbon or Stainless Steel Construction
• Double Jacket for Process Heating or Cooling
• Internal Vacuum or Pressure
• Tilt Discharge, Extrusion Screw Discharge, or Flush-Bottom Valves
• Various Blade Designs – Sigma, Dispersion, Double Nobbin, and Masticator
• Blades Internally Cored for Process Heating or Cooling
• Tangential or Overlapping Blade Designs
• Shaft Seal Designs to Fit Product Requirements
• Flush Mounted Temperature Probes
• Fixed or Variable Speed Blades
• Electric or Hydraulic Blades Drives
• Various Cover Designs – Hinged, Fixed, Split, Ram
• Machine Control Designs – Manual or Automated

Supplier's Site Datasheet

Technical Specifications

  Jaygo, Inc.
Product Category Laboratory Mixers
Product Number 1195
Product Name Laboratory Double Arm Mixer - 1 Liter Laboratory Mixer
Features Variable (optional feature); Continuous (optional feature); Cooling (optional feature); Heating (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Display Type Analog Meter
User Interface Analog
Media Type Liquids
Viscosity Range 1.00E6 to 1.00E7 cps
Unlock Full Specs
to access all available technical data

Similar Products

Double Cone Tumble Blender - DCB Series - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
High Viscosity Double Helixx Mixer - DH-201 - ARDE Barinco, Inc.
Specs
Capacity (volumetric) 7.35 cubic feet (208 liters)
Mixer Type Homogenizer; Planetary
Operating Condition Batch
View Details