Festo Corporation Pressure gauge MA-50-232-R1/4-PSI-E-RG

Description
Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R, metric, or G thread, push-in connector Display units bar, psi, MPa
Request a Quote Datasheet
Description
Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R, metric, or G thread, push-in connector Display units bar, psi, MPa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge - MA-50-232-R1/4-PSI-E-RG - Festo Corporation
Islandia, NY, United States
Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R, metric, or G thread, push-in connector Display units bar, psi, MPa
  • Designs based on DIN EN 837-1, with optional red-green range
  • Pneumatic connection via R, metric, or G thread, push-in connector
  • Display units bar, psi, MPa
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pressure Gauges
Product Number MA-50-232-R1/4-PSI-E-RG
Product Name Pressure gauge
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - MA-27-1,0-M5-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Pressure gauge - MA-40-6-G1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure gauge - MA-50-1,6-R1/4-MPA-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure gauge - OH-22-RT - Festo Corporation
Specs
Type Gauge
Working Pressure Range 20.31 to 116 psi (14.29 to 81.66 m H2O)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details