ADAM TECHNOLOGIES, INC.
EBHA-03-D -- TERMINAL BLOCKS - HEADERS, PLUGS AND SOCKETS
Adam Technologies, Inc.
Terminal Blocks - Headers, Plugs and Sockets
EBHA-03-D
Description
EURO BLOCK 3P
-
DigiKey
-
New Yorker Electronics Co., Inc.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
EURO BLOCK 3P
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
2057-EBHA-03-D-ND |
1001-EBHA-03-D |
EBHA-03-D |
|
Product Name
|
Terminal Blocks - Headers, Plugs and Sockets |
Terminal Blocks |
Terminal Blocks |
|
Mounting Options
|
Free Hanging (In-Line)
|
|
|
|
Termination Options
|
Screw Clamp; Spring Clamp
|
|
|
|
Features
|
Terminal Plug; Retention Latches (Non-Wire Side)
|
|
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
|
|
Terminal Block Type
|
Single Feed Through
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
H0.50/10-D
North American
20 AWG
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Mounting Options
PCB
# of Contacts
18
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers