Keystone Electronics Corp. Turret Term Board 15236

Description
Part Number: 15236 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15236 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15236 is a glass epoxy turret terminal board with 50 terminals, measuring 1.500 inches (38.1 mm) in width and 1.187 inches (30.1 mm) in spacing, designed for easy separation into five sections with mounting holes in each. The board uses GEE material (MIL-I-24768/27, Type G-10), rated to a maximum temperature of 300°F (155°C), and features brass terminals with tin plating per MIL-T-10727. Terminal diameter is 0.187 inch (4.8 mm), and the scoring allows for clean partitioning. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 15236 is a glass epoxy turret terminal board with 50 terminals, measuring 1.500 inches (38.1 mm) in width and 1.187 inches (30.1 mm) in spacing, designed for easy separation into five sections with mounting holes in each. The board uses GEE material (MIL-I-24768/27, Type G-10), rated to a maximum temperature of 300°F (155°C), and features brass terminals with tin plating per MIL-T-10727. Terminal diameter is 0.187 inch (4.8 mm), and the scoring allows for clean partitioning. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15236 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15236
Turret Term Board 15236
Part Number: 15236 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15236

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
Terminal board, turret - 70182097 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal board, turret
70182097
Terminal board, turret 70182097
Material: Terminals: Hot Tin Dipped Brass Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)

  • Material: Terminals: Hot Tin Dipped Brass
  • Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 15236 70182097
Product Name Turret Term Board Terminal board, turret
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15265 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Glass Epoxy
View Details
GEE Turret Terminal Board - 15307 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7770-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
2 suppliers
Terminals - Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included, Solder Holes
View Details