Adafruit Industries Humidity, Moisture Sensors 386

Description
Humidity Temperature Sensor 20 ~ 80% RH Digital ±5% 1s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 20 ~ 80% RH Digital ±5% 1s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1528-1228-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1528-1228-ND
Humidity, Moisture Sensors 1528-1228-ND
Humidity Temperature Sensor 20 ~ 80% RH Digital ±5% 1s Through Hole

Humidity Temperature Sensor 20 ~ 80% RH Digital ±5% 1s Through Hole

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 386 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
386
Sensors, Transducers - Humidity, Moisture Sensors 386
SENSOR HUMID/TEMP 5V DTL 5% MOD

SENSOR HUMID/TEMP 5V DTL 5% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 1528-1228-ND 386
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 20 to 80 % 20 to 80 %
Relative Humidity Accuracy 5 % 5 %
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Moisture Meter - PCE-PEL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 2410533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details