Adafruit Industries Speakers 1891

Description
8 Ohms General Purpose Speaker 250mW 440Hz ~ 20kHz User Defined Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 440Hz ~ 20kHz User Defined Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1528-2544-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 250mW 440Hz ~ 20kHz User Defined Round, Square Frame

8 Ohms General Purpose Speaker 250mW 440Hz ~ 20kHz User Defined Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 1528-2544-ND
Product Name Speakers
Resonance Frequency 440 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.16 inch (131 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details