Adactus Antenna, Gps+Glonass, Mag Mt, 29Db; Antenna Type Adactus ADA-A101-S

Description
ANTENNA, GPS+GLONASS, MAG MT, 29DB; Antenna Type:GPS; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; ConnectorRoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS+GLONASS, MAG MT, 29DB; Antenna Type:GPS; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps+Glonass, Mag Mt, 29Db; Antenna Type Adactus - 55T5183 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps+Glonass, Mag Mt, 29Db; Antenna Type Adactus
55T5183
Antenna, Gps+Glonass, Mag Mt, 29Db; Antenna Type Adactus 55T5183
ANTENNA, GPS+GLONASS, MAG MT, 29DB; Antenna Type:GPS; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; ConnectorRoHS Compliant: Yes

ANTENNA, GPS+GLONASS, MAG MT, 29DB; Antenna Type:GPS; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 55T5183
Product Name Antenna, Gps+Glonass, Mag Mt, 29Db; Antenna Type Adactus
Polarization Circular; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-9 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers