Gardner Bender Cable Tie, Miniature, 20.6Mm, 18Lb, Blk; Cable Tie Material Gardner Bender 46-104UVB

Description
CABLE TIE, MINIATURE, 20.6MM, 18LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20.6mm; Cable Tie Type:Miniature; Product Range:
Datasheet
Description
CABLE TIE, MINIATURE, 20.6MM, 18LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20.6mm; Cable Tie Type:Miniature; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Miniature, 20.6Mm, 18Lb, Blk; Cable Tie Material Gardner Bender - 60AC4684 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Miniature, 20.6Mm, 18Lb, Blk; Cable Tie Material Gardner Bender
60AC4684
Cable Tie, Miniature, 20.6Mm, 18Lb, Blk; Cable Tie Material Gardner Bender 60AC4684
CABLE TIE, MINIATURE, 20.6MM, 18LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20.6mm; Cable Tie Type:Miniature; Product Range:

CABLE TIE, MINIATURE, 20.6MM, 18LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20.6mm; Cable Tie Type:Miniature; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4684
Product Name Cable Tie, Miniature, 20.6Mm, 18Lb, Blk; Cable Tie Material Gardner Bender
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 1-608695-9 - TE Connectivity
Specs
Material Nylon
Length 16.06 inch (408 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details