parvalux by maxon S Box Range S Box

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
S Box Range - S Box - parvalux by maxon
Taunton, MA, United States
S Box Range
S Box
S Box Range S Box
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number S Box
Product Name S Box Range
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 17.7 to 39.82 In-lbs (20.41 to 45.92 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB58 20:1 Composite - 5820C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
SIS Range - SIS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 to 70.8 In-lbs (61.22 to 81.63 kg-cm)
View Details
L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
GB12 30:1 Composite - GB12-30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details