Branham, W.C. Inc. Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7

Description
New Smallest Right Angle Gearbox Series...2 Micro-Sized Models MG5 1/2-inch (12.7mm) Bore/Shaft Centerline Dimensions MG5 Profile - 1.436 sq. in. MG7 3/4-inch (19.05mm) Bore/Shaft Centerline Dimensions MG7 Profile - 1.826 in x 1.448 in. Attributes Hollow Bore and 20,3-,4-Way Shaft Models 4140 Hardened Gears MG5 - (4) R4A Sealed Bearings MG7 - (4) R6 Sealed Bearings Aluminum Anodized Housing Stainless Steel Shafts Bidirectional Right Hand (RH) & Left Hand (LH) Rotation Models Pre-Lubricated with MAGNA LUBE-G Grade 2 Grease Stainless Steel Construction Available Applications Material Handling | Packaging |Medical Equipment | Conveyors | Labeling & Printing | Automated Vending | Bottling and Capping
Request a Quote
Description
New Smallest Right Angle Gearbox Series...2 Micro-Sized Models MG5 1/2-inch (12.7mm) Bore/Shaft Centerline Dimensions MG5 Profile - 1.436 sq. in. MG7 3/4-inch (19.05mm) Bore/Shaft Centerline Dimensions MG7 Profile - 1.826 in x 1.448 in. Attributes Hollow Bore and 20,3-,4-Way Shaft Models 4140 Hardened Gears MG5 - (4) R4A Sealed Bearings MG7 - (4) R6 Sealed Bearings Aluminum Anodized Housing Stainless Steel Shafts Bidirectional Right Hand (RH) & Left Hand (LH) Rotation Models Pre-Lubricated with MAGNA LUBE-G Grade 2 Grease Stainless Steel Construction Available Applications Material Handling | Packaging |Medical Equipment | Conveyors | Labeling & Printing | Automated Vending | Bottling and Capping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7 -  - Branham, W.C. Inc.
River Falls, WI, United States
Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7
Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7
New Smallest Right Angle Gearbox Series...2 Micro-Sized Models MG5 1/2-inch (12.7mm) Bore/Shaft Centerline Dimensions MG5 Profile - 1.436 sq. in. MG7 3/4-inch (19.05mm) Bore/Shaft Centerline Dimensions MG7 Profile - 1.826 in x 1.448 in. Attributes Hollow Bore and 20,3-,4-Way Shaft Models 4140 Hardened Gears MG5 - (4) R4A Sealed Bearings MG7 - (4) R6 Sealed Bearings Aluminum Anodized Housing Stainless Steel Shafts Bidirectional Right Hand (RH) & Left Hand (LH) Rotation Models Pre-Lubricated with MAGNA LUBE-G Grade 2 Grease Stainless Steel Construction Available Applications Material Handling | Packaging |Medical Equipment | Conveyors | Labeling & Printing | Automated Vending | Bottling and Capping

New Smallest Right Angle Gearbox Series...2 Micro-Sized Models MG5 1/2-inch (12.7mm) Bore/Shaft Centerline Dimensions MG5 Profile - 1.436 sq. in. MG7 3/4-inch (19.05mm) Bore/Shaft Centerline Dimensions MG7 Profile - 1.826 in x 1.448 in. Attributes Hollow Bore and 20,3-,4-Way Shaft Models 4140 Hardened Gears MG5 - (4) R4A Sealed Bearings MG7 - (4) R6 Sealed Bearings Aluminum Anodized Housing Stainless Steel Shafts Bidirectional Right Hand (RH) & Left Hand (LH) Rotation Models Pre-Lubricated with MAGNA LUBE-G Grade 2 Grease Stainless Steel Construction Available Applications Material Handling | Packaging |Medical Equipment | Conveyors | Labeling & Printing | Automated Vending | Bottling and Capping

Supplier's Site

Technical Specifications

  Branham, W.C. Inc.
Product Category Gearboxes and Gearheads
Product Name Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7
Gear Ratio 1 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Right Angle Gearboxes - GLIDE RIGHT™ Crossover -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Shaft Alignment Right Angle
View Details
Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® CRL -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details