ACS Valves Rotary Valves: Feeding and Metering Flex-Tip (FT) Series

Description
Features & Benefits: Available in 9 heights, from 13" to 49 1/2"; and 9 flange diameters from 4" to 22". Rotor with flex-tip wiper vanes produces static pressures up to 18" WG. EPDM synthetic wiper vanes resist material abrasion; extend maintenance cycles. Industrial-duty housing constructed of mild steel; housing sideplate removes for easy access. Chain-drive, right-angle gearmotor provides reliable operation. Excellent performance in high-temperature applications up to 300°F. PSHA-guarded for seismic hazard applications. Options: Square flange design: Available in 9 flange sizes from 4" to 22". 304 or 316 stainless steel housing construction. Wiper types: polyurethane or EPDM; standard or extended clearance; dual-rotor wiper blades. Shallow-pocket rotor design. Drive types: direct-drive, horizontal drive, or variable-frequency drive. Custom motor types and configurations.
Datasheet
Description
Features & Benefits: Available in 9 heights, from 13" to 49 1/2"; and 9 flange diameters from 4" to 22". Rotor with flex-tip wiper vanes produces static pressures up to 18" WG. EPDM synthetic wiper vanes resist material abrasion; extend maintenance cycles. Industrial-duty housing constructed of mild steel; housing sideplate removes for easy access. Chain-drive, right-angle gearmotor provides reliable operation. Excellent performance in high-temperature applications up to 300°F. PSHA-guarded for seismic hazard applications. Options: Square flange design: Available in 9 flange sizes from 4" to 22". 304 or 316 stainless steel housing construction. Wiper types: polyurethane or EPDM; standard or extended clearance; dual-rotor wiper blades. Shallow-pocket rotor design. Drive types: direct-drive, horizontal drive, or variable-frequency drive. Custom motor types and configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valves: Feeding and Metering - Flex-Tip (FT) Series - ACS Valves
Caledonia, Ontario, Canada
Rotary Valves: Feeding and Metering
Flex-Tip (FT) Series
Rotary Valves: Feeding and Metering Flex-Tip (FT) Series
Features & Benefits: Available in 9 heights, from 13" to 49 1/2"; and 9 flange diameters from 4" to 22". Rotor with flex-tip wiper vanes produces static pressures up to 18" WG. EPDM synthetic wiper vanes resist material abrasion; extend maintenance cycles. Industrial-duty housing constructed of mild steel; housing sideplate removes for easy access. Chain-drive, right-angle gearmotor provides reliable operation. Excellent performance in high-temperature applications up to 300°F. PSHA-guarded for seismic hazard applications. Options: Square flange design: Available in 9 flange sizes from 4" to 22". 304 or 316 stainless steel housing construction. Wiper types: polyurethane or EPDM; standard or extended clearance; dual-rotor wiper blades. Shallow-pocket rotor design. Drive types: direct-drive, horizontal drive, or variable-frequency drive. Custom motor types and configurations.

Features & Benefits:

  • Available in 9 heights, from 13" to 49 1/2"; and 9 flange diameters from 4" to 22".
  • Rotor with flex-tip wiper vanes produces static pressures up to 18" WG.
  • EPDM synthetic wiper vanes resist material abrasion; extend maintenance cycles.
  • Industrial-duty housing constructed of mild steel; housing sideplate removes for easy access.
  • Chain-drive, right-angle gearmotor provides reliable operation.
  • Excellent performance in high-temperature applications up to 300°F.
  • PSHA-guarded for seismic hazard applications.

Options:

  • Square flange design: Available in 9 flange sizes from 4" to 22".
  • 304 or 316 stainless steel housing construction.
  • Wiper types: polyurethane or EPDM; standard or extended clearance; dual-rotor wiper blades.
  • Shallow-pocket rotor design.
  • Drive types: direct-drive, horizontal drive, or variable-frequency drive.
  • Custom motor types and configurations.
Supplier's Site Datasheet

Technical Specifications

  ACS Valves
Product Category Industrial Valves
Product Number Flex-Tip (FT) Series
Product Name Rotary Valves: Feeding and Metering
Valve Type Metering
Primary Material Cast Iron; Stainless Steel (optional feature)
Media Powder Solids
Valve Size 4.00 to 30.00 inch (101.60 to 762.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-F-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
T 21 Ball Valve 0 5 4 - 121604010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details