ACS Valves Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16... | |
| Features & Benefits: Available in 2 heights of 5" and 6"; and 2 square-flange sizes of 2" and 3". CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement,... | |
| Features & Benefits: Available in 3 heights, from 28 3/4"H to 40 1/4"H; and 6 square-flange sizes from 6" to 16" 10 ga. carbon steel housing construction; heavy-duty carbon steel... | |
| Features & Benefits: Available in 9 heights, from 13" to 49 1/2"; and 9 flange diameters from 4" to 22". Rotor with flex-tip wiper vanes produces static pressures up to... | |
| Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or... | |
| Features & Benefits: For high bulk density materials; a proprietary, dual-induction endplate design introduces pressurized air from both endplates into rotor pockets to provide highly efficient, air-assisted material introduction. Available... |