Aitech Defense Systems, Inc. M224 Mass Storage PMC/XM

Description
Complete SATA mass storage PMC/XMC solution with up to 512 GB NAND flash capacity, supporting over 120MB/sec write and 170 MB/sec read data transfer rates. Single width Rugged PMC/XMC Complete SATA based solution including PCI/PCIe to SATA controller and NAND Flash SSD Up to 1/2 Terabyte (512 GByte) onboard NAND Flash Capacity Supports RAID 0, RAID 1 or JBOD configurations (factory set/order option) Built-in RAID Processor supports RAID and JBOD modes Automatic PCI/PCI-X/PCIe Configuration PCIe Interface x1 Lane (XMC) PCI/PCI-X 64-bit @ 33/66/100/133 MHz interface (PMC) High Performance Up to 120 MB/s sustained write Up to 170 MB/s sustained read Built-in ECC, Wear Leveling, and Bad Block Management External Write Protect Support Drivers for: Wind River VxWorks Windows TimeSys® Embedded Linux IEEE 1386-2001 (Air-Cooled PMC) or VITA 20-2001 (Conduction-Cooled PMC) or ANSI/VITA 42.0-2008 (XMC) Commercial/Military Level Ruggedization Vibration and Shock Resistant
Description
Complete SATA mass storage PMC/XMC solution with up to 512 GB NAND flash capacity, supporting over 120MB/sec write and 170 MB/sec read data transfer rates. Single width Rugged PMC/XMC Complete SATA based solution including PCI/PCIe to SATA controller and NAND Flash SSD Up to 1/2 Terabyte (512 GByte) onboard NAND Flash Capacity Supports RAID 0, RAID 1 or JBOD configurations (factory set/order option) Built-in RAID Processor supports RAID and JBOD modes Automatic PCI/PCI-X/PCIe Configuration PCIe Interface x1 Lane (XMC) PCI/PCI-X 64-bit @ 33/66/100/133 MHz interface (PMC) High Performance Up to 120 MB/s sustained write Up to 170 MB/s sustained read Built-in ECC, Wear Leveling, and Bad Block Management External Write Protect Support Drivers for: Wind River VxWorks Windows TimeSys® Embedded Linux IEEE 1386-2001 (Air-Cooled PMC) or VITA 20-2001 (Conduction-Cooled PMC) or ANSI/VITA 42.0-2008 (XMC) Commercial/Military Level Ruggedization Vibration and Shock Resistant

Suppliers

Company
Product
Description
Supplier Links
M224 Mass Storage PMC/XM -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
M224 Mass Storage PMC/XM
M224 Mass Storage PMC/XM
Complete SATA mass storage PMC/XMC solution with up to 512 GB NAND flash capacity, supporting over 120MB/sec write and 170 MB/sec read data transfer rates. Single width Rugged PMC/XMC Complete SATA based solution including PCI/PCIe to SATA controller and NAND Flash SSD Up to 1/2 Terabyte (512 GByte) onboard NAND Flash Capacity Supports RAID 0, RAID 1 or JBOD configurations (factory set/order option) Built-in RAID Processor supports RAID and JBOD modes Automatic PCI/PCI-X/PCIe Configuration PCIe Interface x1 Lane (XMC) PCI/PCI-X 64-bit @ 33/66/100/133 MHz interface (PMC) High Performance Up to 120 MB/s sustained write Up to 170 MB/s sustained read Built-in ECC, Wear Leveling, and Bad Block Management External Write Protect Support Drivers for: Wind River VxWorks Windows TimeSys® Embedded Linux IEEE 1386-2001 (Air-Cooled PMC) or VITA 20-2001 (Conduction-Cooled PMC) or ANSI/VITA 42.0-2008 (XMC) Commercial/Military Level Ruggedization Vibration and Shock Resistant

Complete SATA mass storage PMC/XMC solution with up to 512 GB NAND flash capacity, supporting over 120MB/sec write and 170 MB/sec read data transfer rates.

  • Single width Rugged PMC/XMC
  • Complete SATA based solution including PCI/PCIe to SATA controller and NAND Flash SSD
  • Up to 1/2 Terabyte (512 GByte) onboard NAND Flash Capacity
  • Supports RAID 0, RAID 1 or JBOD configurations (factory set/order option)
  • Built-in RAID Processor supports RAID and JBOD modes
  • Automatic PCI/PCI-X/PCIe Configuration
  • PCIe Interface x1 Lane (XMC)
  • PCI/PCI-X 64-bit @ 33/66/100/133 MHz interface (PMC)
  • High Performance
    • Up to 120 MB/s sustained write
    • Up to 170 MB/s sustained read
  • Built-in ECC, Wear Leveling, and Bad Block Management
  • External Write Protect Support
  • Drivers for:
    • Wind River VxWorks
    • Windows
    • TimeSys® Embedded Linux
  • IEEE 1386-2001 (Air-Cooled PMC) or VITA 20-2001 (Conduction-Cooled PMC) or ANSI/VITA 42.0-2008 (XMC)
  • Commercial/Military Level Ruggedization
  • Vibration and Shock Resistant
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category PMC and XMC Modules
Product Name M224 Mass Storage PMC/XM
Unlock Full Specs
to access all available technical data

Similar Products

Multi-I/O Avionics PMC Card (DABD) - BU-65590F/M - Data Device Corporation (DDC)
Specs
Number of Channels 4
Technology PMC
Interface / Adapter MIL-STD-1553 PMC Interface
View Details
MIL-STD-1553 PMC Interface Module - TPMC-1553 - ELMA Electronic Inc.
Specs
PMC Data Bus 32-bit
Number of Channels 1 to 4
Technology PMC
View Details