Aitech Defense Systems, Inc. M610 Quad Fast Ethernet Interface and Repeater PMC

Description
Provides four (4) 10BASE-T and 100BASE-TX Ethernet ports. Up to Four (4) IEEE 802.3/802.3u 10BASE-T and 100BASE-TX Ethernet Channels Four (4) RJ45 Front Panel Jacks (Air-Cooled Version Only) All Channels can be Either Routed to the Front Panel or PMC I/O Connector (Factory Installation) PCI Rev. 2.1 Compliant Supporting 32-bit @ 33MHz Operation Air-Cooled Version Compliant with IEEE 1386-2001 Specification Conduction-Cooled Version Compliant with ANSI/VITA20-2001 WindRiver VxWorks or Microsoft Windows® Systems Drivers Five (5) Ruggedization Levels - Air and Conduction-Cooled
Description
Provides four (4) 10BASE-T and 100BASE-TX Ethernet ports. Up to Four (4) IEEE 802.3/802.3u 10BASE-T and 100BASE-TX Ethernet Channels Four (4) RJ45 Front Panel Jacks (Air-Cooled Version Only) All Channels can be Either Routed to the Front Panel or PMC I/O Connector (Factory Installation) PCI Rev. 2.1 Compliant Supporting 32-bit @ 33MHz Operation Air-Cooled Version Compliant with IEEE 1386-2001 Specification Conduction-Cooled Version Compliant with ANSI/VITA20-2001 WindRiver VxWorks or Microsoft Windows® Systems Drivers Five (5) Ruggedization Levels - Air and Conduction-Cooled

Suppliers

Company
Product
Description
Supplier Links
M610 Quad Fast Ethernet Interface and Repeater PMC -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
M610 Quad Fast Ethernet Interface and Repeater PMC
M610 Quad Fast Ethernet Interface and Repeater PMC
Provides four (4) 10BASE-T and 100BASE-TX Ethernet ports. Up to Four (4) IEEE 802.3/802.3u 10BASE-T and 100BASE-TX Ethernet Channels Four (4) RJ45 Front Panel Jacks (Air-Cooled Version Only) All Channels can be Either Routed to the Front Panel or PMC I/O Connector (Factory Installation) PCI Rev. 2.1 Compliant Supporting 32-bit @ 33MHz Operation Air-Cooled Version Compliant with IEEE 1386-2001 Specification Conduction-Cooled Version Compliant with ANSI/VITA20-2001 WindRiver VxWorks or Microsoft Windows® Systems Drivers Five (5) Ruggedization Levels - Air and Conduction-Cooled

Provides four (4) 10BASE-T and 100BASE-TX Ethernet ports.

  • Up to Four (4) IEEE 802.3/802.3u 10BASE-T and 100BASE-TX Ethernet Channels
  • Four (4) RJ45 Front Panel Jacks (Air-Cooled Version Only)
  • All Channels can be Either Routed to the Front Panel or PMC I/O Connector (Factory Installation)
  • PCI Rev. 2.1 Compliant Supporting 32-bit @ 33MHz Operation
  • Air-Cooled Version Compliant with IEEE 1386-2001 Specification
  • Conduction-Cooled Version Compliant with ANSI/VITA20-2001
  • WindRiver VxWorks or Microsoft Windows® Systems Drivers
  • Five (5) Ruggedization Levels - Air and Conduction-Cooled
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category PMC and XMC Modules
Product Name M610 Quad Fast Ethernet Interface and Repeater PMC
Unlock Full Specs
to access all available technical data

Similar Products