The DSCA32 Analog Current Input Signal Conditioner from Dataforth Corporation is designed to provide a single channel of analog input that is filtered, isolated, amplified, and converted to a high-level voltage output. It accepts input ranges of 0-20mA, 4-20mA, and ±20mA, with output options including 0 to +10V, 0-20mA, and 4-20mA. The module features a five-pole filter optimized for step response, ensuring effective signal filtering in noisy environments. This product offers 1500Vrms transformer isolation and is protected against accidental connection of power-line voltages up to 240VAC, as well as transient events per ANSI/IEEE C37.90.1 standards. It includes adjustable zero and span settings up to ±5% for fine-tuning, while maintaining excellent stability over time without the need for recalibration. The DSCA32 is suitable for mounting on standard DIN rails and operates within a wide temperature range of -40°C to +80°C, making it versatile for various industrial applications, including process control and system monitoring.
Each DSCA32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which which is optimized for step response. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four poles are on the system side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges.
Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded.
Special input circuits provide protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration.
The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DSCA32-xx |
| Product Name | DSCA32 Analog Current Input Signal Conditioner |
| Data Acquisition | Input Module; Input/Output Module |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output; Analog Current Output |
| Filter / Amplifier | Amplifier; Filter |
| Agency Approval | CE |