Advantech 4-ch RTD Input EtherCAT Slice IO Module AMAX-5015-A

Description
4-ch RTD Input EtherCAT Slice IO Module RTD Input Channels : 4 Input Connections : 2 or 3 wire Resolution : 16 bit with ±0.1% FSR accuracy Sample Rate: 100 sample/s (per channel) Burn-out detection: Yes
Request a Quote Datasheet
Description
4-ch RTD Input EtherCAT Slice IO Module RTD Input Channels : 4 Input Connections : 2 or 3 wire Resolution : 16 bit with ±0.1% FSR accuracy Sample Rate: 100 sample/s (per channel) Burn-out detection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-ch RTD Input EtherCAT Slice IO Module - AMAX-5015-A - Advantech
Cincinnati, OH, United States
4-ch RTD Input EtherCAT Slice IO Module
AMAX-5015-A
4-ch RTD Input EtherCAT Slice IO Module AMAX-5015-A
4-ch RTD Input EtherCAT Slice IO Module RTD Input Channels : 4 Input Connections : 2 or 3 wire Resolution : 16 bit with ±0.1% FSR accuracy Sample Rate: 100 sample/s (per channel) Burn-out detection: Yes

4-ch RTD Input EtherCAT Slice IO Module

  • RTD Input
  • Channels : 4
  • Input Connections : 2 or 3 wire
  • Resolution : 16 bit with ±0.1% FSR accuracy
  • Sample Rate: 100 sample/s (per channel)
  • Burn-out detection: Yes
Buy Now Datasheet
PLC Modules - 2084-AMAX-5015-A-ND - DigiKey
Thief River Falls, MN, United States
Input, Output (I/O) Module DIN Rail 24VDC

Input, Output (I/O) Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition I/O Modules and Instruments
Product Number AMAX-5015-A 2084-AMAX-5015-A-ND
Product Name 4-ch RTD Input EtherCAT Slice IO Module PLC Modules
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Sampling Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

7DI/8DO Robust Modbus RS-485 Remote I/O - ADAM-4150-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485; USB
View Details
8Relay(PhotoMOS)/14DI/6DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6360D-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Isolated Thermocouple Input Module - ADAM-3011-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
View Details
3 suppliers
Data Acquisition (DAQ) - 2084-PCIE-1824-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details