Dataforth Corporation 8B43 Series DC LVDT Input Module 8B43-02

Description
SensorLex® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to transducers that will operate on a 10 V excitation voltage and up to 30 mA of excitation current. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100 dB per decade of normal-mode rejection above 1 kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B43 modules provides protection against accidental connection of power-line voltages up to 240 VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise. Features Interfaces to DC Linear Voltage Displacement Transducers High-Level Voltage Outputs 1500 Vrms Isolation ANSI/IEEE C37.90.1 Transient Protection Input Protection to 240 VAC Continuous 100 dB CMR 1 kHz Signal Bandwidth ±0.05% Accuracy ±0.02% Linearity Low Drift with Ambient Temperature CE Compliant C-UL-US Listed ATEX Compliance Pending Mix and Match Module Types on Backpanel
Request a Quote Datasheet
Description
SensorLex® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to transducers that will operate on a 10 V excitation voltage and up to 30 mA of excitation current. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100 dB per decade of normal-mode rejection above 1 kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B43 modules provides protection against accidental connection of power-line voltages up to 240 VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise. Features Interfaces to DC Linear Voltage Displacement Transducers High-Level Voltage Outputs 1500 Vrms Isolation ANSI/IEEE C37.90.1 Transient Protection Input Protection to 240 VAC Continuous 100 dB CMR 1 kHz Signal Bandwidth ±0.05% Accuracy ±0.02% Linearity Low Drift with Ambient Temperature CE Compliant C-UL-US Listed ATEX Compliance Pending Mix and Match Module Types on Backpanel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8B43 Series DC LVDT Input Module - 8B43-02 - Dataforth Corporation
Tucson, AZ, USA
8B43 Series DC LVDT Input Module
8B43-02
8B43 Series DC LVDT Input Module 8B43-02
SensorLex® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to transducers that will operate on a 10 V excitation voltage and up to 30 mA of excitation current. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100 dB per decade of normal-mode rejection above 1 kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B43 modules provides protection against accidental connection of power-line voltages up to 240 VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise. Features Interfaces to DC Linear Voltage Displacement Transducers High-Level Voltage Outputs 1500 Vrms Isolation ANSI/IEEE C37.90.1 Transient Protection Input Protection to 240 VAC Continuous 100 dB CMR 1 kHz Signal Bandwidth ±0.05% Accuracy ±0.02% Linearity Low Drift with Ambient Temperature CE Compliant C-UL-US Listed ATEX Compliance Pending Mix and Match Module Types on Backpanel

SensorLex® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.

The 8B43 can interface to transducers that will operate on a 10 V excitation voltage and up to 30 mA of excitation current.

Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100 dB per decade of normal-mode rejection above 1 kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.

A special input circuit on the 8B43 modules provides protection against accidental connection of power-line voltages up to 240 VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.

Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.

The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

Features

  • Interfaces to DC Linear Voltage Displacement Transducers
  • High-Level Voltage Outputs
  • 1500 Vrms Isolation
  • ANSI/IEEE C37.90.1 Transient Protection
  • Input Protection to 240 VAC Continuous
  • 100 dB CMR
  • 1 kHz Signal Bandwidth
  • ±0.05% Accuracy
  • ±0.02% Linearity
  • Low Drift with Ambient Temperature
  • CE Compliant
  • C-UL-US Listed
  • ATEX Compliance Pending
  • Mix and Match Module Types on Backpanel
Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number 8B43-02
Product Name 8B43 Series DC LVDT Input Module
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details