The 8B42-01 is a two-wire transmitter-interfac
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an analog voltage output.
Current to voltage conversion is accomplished internal to the module to ensure high accuracy.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 60dB per decade of normal-mode rejection above 100Hz.
A special input circuit on the 8B42 module provides protection against accidental connection of power-line voltages up to 40VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
MODULE-ANALOG, TWO-WIRE TRANSMITTER INTERFACE,TWO-WIRE TRANSMIT. IN, 0 TO +5V OUT, 100HZ BW SENSORLEX 8B. FREE 2 YEAR RADWELL WARRANTY
| Dataforth Corporation | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition | I/O Modules and Instruments |
| Product Number | 8B42-01 | 123899603 |
| Product Name | 8B42 2-Wire Transmitter Interface Modules | VDC Logic I/O Module |
| Data Acquisition | Input/Output Module | |
| Form Factor | Modular Bay or Slot System | |
| Excitation | Voltage | |
| Outputs | Analog Voltage Output | |
| User Interface | None |