Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA ACQUISITION
ADVANTECH
ADAM-5051D-BE -- 16-CH DIGITAL INPUT MODULES
Advantech
16-ch Digital Input Modules
ADAM-5051D-BE
Description
16-ch Digital Input Modules Input voltage: 30 Vmax Circuit type: Pull-Up current: 0.5 mA (Source Type) LED indicator: Yes Power consumption: 0.84 W(max.) Channels: 16
Advantech
Done
Request a Quote
Email Supplier
Datasheet
Description
16-ch Digital Input Modules Input voltage: 30 Vmax Circuit type: Pull-Up current: 0.5 mA (Source Type) LED indicator: Yes Power consumption: 0.84 W(max.) Channels: 16
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Advantech
Cincinnati, OH, United States
16-ch Digital Input Modules
ADAM-5051D-BE
16-ch Digital Input Modules
ADAM-5051D-BE
16-ch Digital Input Modules Input voltage: 30 Vmax Circuit type: Pull-Up current: 0.5 mA (Source Type) LED indicator: Yes Power consumption: 0.84 W(max.) Channels: 16
16-ch Digital Input Modules
Input voltage: 30 Vmax
Circuit type: Pull-Up current: 0.5 mA (Source Type)
LED indicator: Yes
Power consumption: 0.84 W(max.)
Channels: 16
Buy Now
Datasheet
Technical Specifications
Advantech
Product Category
Data Acquisition
Product Number
ADAM-5051D-BE
Product Name
16-ch Digital Input Modules
Data Acquisition
Input Module
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module
AMAX-4830SO-B
Specs
Data Acquisition
Input Module; Output Module; Input/Output Module
Form Factor
DIN Rail; DIN-rail
Outputs
Analog Voltage Output
View Details
2
suppliers
Advantech
10 kS/s, 12-bit, 8-ch Multifunction USB Module
USB-4702-AE
Specs
Outputs
Analog Voltage Output
Sampling Frequency
10 kHz
Resolution
12 bits
View Details
Advantech
Data Acquisition (DAQ)
PCIE-1810-AE
Specs
Outputs
Analog Voltage Output
Resolution
12 bits
DC Voltage
0.8 ~ 2V
View Details
Advantech
100 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card
PCI-1713U-BE
Specs
Data Acquisition
Input Module
Sampling Frequency
100 kHz
Resolution
12 bits
View Details
2
suppliers