The WISE-4050 is a 4-channel digital input and 4-channel digital output IoT wireless I/O module designed for wireless data acquisition over 2.4GHz Wi-Fi. It features a plug-in screw terminal block for I/O and power, measures 80 x 148 x 25 mm, and mounts on DIN 35 rail, wall, or stack. Operates on 10 to 30 V DC with 2.2 W power consumption at 24 V DC and includes power reversal protection. Supports IEEE 802.11b/g/n, RESTful web API in JSON, Modbus/TCP, MQTT, and UDP-based P2P communication with AES-128 encryption. Logs up to 10,000 time-stamped samples with RTC, and operates from -25 to 70°C. Certified CE, FCC, R&TTE, NCC, SRRC, RoHS, KC, and ANATEL.
4DI/4DO 2.4G WiFi IoT Wireless I/O
| Advantech | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | WISE40502201-T |
| Product Name | 4DI/4DO 2.4G WiFi IoT Wireless I/O |
| Data Acquisition | Input/Output Module |