Acme Chip Technology Co., Limited Resonators TZ3686A

Description
40/10/8/3.2X2.5
Description
40/10/8/3.2X2.5

Suppliers

Company
Product
Description
Supplier Links
Resonators TZ3686A
40/10/8/3.2X2.5

40/10/8/3.2X2.5

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number TZ3686A
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTP-8.00-15-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
SAW Resonator (2-Port) - Q50 2-port (5.0mm x 5.0mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details