ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators-Oscillato
Series: ECS-3951M-BN
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Frequency: 10 MHz
Function: Enable/Disable
Output: HCMOS
Voltage - Supply: 5V
10MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | ECS-3951M-100-BN-TR | XC296CT-ND | |
| Product Name | Surface Mount Oscillators | Crystals, Oscillators, Resonators-Oscillators | Oscillators |
| Oscillator Type | XO | XO | |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 10 MHz | 10 MHz |