Acme Chip Technology Co., Limited Isolators - Optoisolators - Logic Output Optoisolators PS9814-1-F3-A

Description
PHOTOCOUPLER 1-CHAN 10MBPS 8SOIC
Description
PHOTOCOUPLER 1-CHAN 10MBPS 8SOIC

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9814-1-F3-A - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9814-1-F3-A
Isolators - Optoisolators - Logic Output Optoisolators PS9814-1-F3-A
PHOTOCOUPLER 1-CHAN 10MBPS 8SOIC

PHOTOCOUPLER 1-CHAN 10MBPS 8SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9814-1-F3-A
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
View Details
Coaxial Isolators - NCI10458E - kTB Solutions
Specs
Component Isolator
Frequency Range: 180 to 860 MHz
Isolation 38 dB
View Details