Acme Chip Technology Co., Limited Isolators - Optoisolators - Logic Output Optoisolators PS9661-A

Description
OPTOISO 3.75KV PUSH PULL 8DIP
Description
OPTOISO 3.75KV PUSH PULL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9661-A - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9661-A
Isolators - Optoisolators - Logic Output Optoisolators PS9661-A
OPTOISO 3.75KV PUSH PULL 8DIP

OPTOISO 3.75KV PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9661-A
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI6060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details