Acme Chip Technology Co., Limited Isolators - Optoisolators - Logic Output Optoisolators PS9614-A

Description
OPTOISO 3.75KV OPEN COLL 8DIP
Description
OPTOISO 3.75KV OPEN COLL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9614-A - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9614-A
Isolators - Optoisolators - Logic Output Optoisolators PS9614-A
OPTOISO 3.75KV OPEN COLL 8DIP

OPTOISO 3.75KV OPEN COLL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9614-A
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
500W Drop in high power Circulator 300 to 1500MHz - UIYDC5356A - UIY Inc.
Specs
Component Circulator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details