Acme Chip Technology Co., Limited Integrated Circuits (ICs) - Antennas PS121

Description
Integrated Circuits (ICs) - Antennas
Description
Integrated Circuits (ICs) - Antennas

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Antennas - PS121 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Antennas
PS121
Integrated Circuits (ICs) - Antennas PS121
Integrated Circuits (ICs) - Antennas

Integrated Circuits (ICs) - Antennas

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Antennas
Product Number PS121
Product Name Integrated Circuits (ICs) - Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers