Ignion Virtual Antenna NANOmXTEND™

Description
NANO mXTEND™: Versatility and Space efficiency in the smallest Virtual Antenna® component. The NANO mXTENDTM is the smallest Virtual Antenna® chip to date. Featuring a size of only 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry-level to high-end products. The NANO mXTENDTM is enabled by Virtual Antenna® technology, thus featuring the unique properties of this class of products: easy to use; versatile, and broadly tunable. The NANO mXTENDTM is available for Bluetooth, Wi-Fi, Wi-SUN, and any wireless connectivity protocol operating from 2.4 GHz to 10.6 GHz. Due to Ignion’s proprietary Virtual Antenna® technology, this chip antenna is non-resonant and therefore broadly tunable, enabling additional frequency bands to be supported by the same antenna part and released in the future. Most used industries. Asset Tracking & Logistics. Consumer Electronics. Smart home. NANO mXTEND™ benefits. Smallest clearance: 5mm x 5mm. Miniature: Smallest Virtual Antenna® form factor of 3.0 mm x 2.0 mm x 0.8 mm. Versatile: Can be mounted either on the device corner or on the center edge. Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: smart home, tracking devices, wearables, gaming devices, IoT modules. Operation bands summary. Bluetooth and Wi-Fi (2.4 GHz – 2.5 GHz). UWB (3.1 GHz – 8.5 GHz)
Request a Quote
Description
NANO mXTEND™: Versatility and Space efficiency in the smallest Virtual Antenna® component. The NANO mXTENDTM is the smallest Virtual Antenna® chip to date. Featuring a size of only 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry-level to high-end products. The NANO mXTENDTM is enabled by Virtual Antenna® technology, thus featuring the unique properties of this class of products: easy to use; versatile, and broadly tunable. The NANO mXTENDTM is available for Bluetooth, Wi-Fi, Wi-SUN, and any wireless connectivity protocol operating from 2.4 GHz to 10.6 GHz. Due to Ignion’s proprietary Virtual Antenna® technology, this chip antenna is non-resonant and therefore broadly tunable, enabling additional frequency bands to be supported by the same antenna part and released in the future. Most used industries. Asset Tracking & Logistics. Consumer Electronics. Smart home. NANO mXTEND™ benefits. Smallest clearance: 5mm x 5mm. Miniature: Smallest Virtual Antenna® form factor of 3.0 mm x 2.0 mm x 0.8 mm. Versatile: Can be mounted either on the device corner or on the center edge. Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: smart home, tracking devices, wearables, gaming devices, IoT modules. Operation bands summary. Bluetooth and Wi-Fi (2.4 GHz – 2.5 GHz). UWB (3.1 GHz – 8.5 GHz)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NANO mXTEND™ (NN02-101) is a 3.0 × 2.0 × 0.8 mm non-resonant Virtual Antenna® component designed to support Bluetooth, Wi-Fi, and UWB across 2.4-2.5 GHz, 3.1-4.8 GHz, and 6.0-8.5 GHz with a minimum clearance of 5 × 5 mm, 10 × 7.6 mm, or 6 × 6 mm respectively. It offers omnidirectional radiation, average efficiencies of 65%, 77.0%, and 70.4% in those bands, and supports corner or center-edge PCB mounting. Operating from −40 to +125 °C, it is REACH and RoHS compliant, rated MSL3, and supplied in tape-and-reel packaging.

Datasheet Summary
Powered by GS/AI

The NANO mXTEND™ (NN02-101) is a 3.0 × 2.0 × 0.8 mm non-resonant Virtual Antenna® component designed to support Bluetooth, Wi-Fi, and UWB across 2.4-2.5 GHz, 3.1-4.8 GHz, and 6.0-8.5 GHz with a minimum clearance of 5 × 5 mm, 10 × 7.6 mm, or 6 × 6 mm respectively. It offers omnidirectional radiation, average efficiencies of 65%, 77.0%, and 70.4% in those bands, and supports corner or center-edge PCB mounting. Operating from −40 to +125 °C, it is REACH and RoHS compliant, rated MSL3, and supplied in tape-and-reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Virtual Antenna - NANOmXTEND™ - Ignion
Sant Cugat del Vallès, Spain
Virtual Antenna
NANOmXTEND™
Virtual Antenna NANOmXTEND™
NANO mXTEND™: Versatility and Space efficiency in the smallest Virtual Antenna® component. The NANO mXTENDTM is the smallest Virtual Antenna® chip to date. Featuring a size of only 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry-level to high-end products. The NANO mXTENDTM is enabled by Virtual Antenna® technology, thus featuring the unique properties of this class of products: easy to use; versatile, and broadly tunable. The NANO mXTENDTM is available for Bluetooth, Wi-Fi, Wi-SUN, and any wireless connectivity protocol operating from 2.4 GHz to 10.6 GHz. Due to Ignion’s proprietary Virtual Antenna® technology, this chip antenna is non-resonant and therefore broadly tunable, enabling additional frequency bands to be supported by the same antenna part and released in the future. Most used industries. Asset Tracking & Logistics. Consumer Electronics. Smart home. NANO mXTEND™ benefits. Smallest clearance: 5mm x 5mm. Miniature: Smallest Virtual Antenna® form factor of 3.0 mm x 2.0 mm x 0.8 mm. Versatile: Can be mounted either on the device corner or on the center edge. Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: smart home, tracking devices, wearables, gaming devices, IoT modules. Operation bands summary. Bluetooth and Wi-Fi (2.4 GHz – 2.5 GHz). UWB (3.1 GHz – 8.5 GHz)

NANO mXTEND™: Versatility and Space efficiency in the smallest Virtual Antenna® component.

The NANO mXTENDTM is the smallest Virtual Antenna® chip to date. Featuring a size of only 3 mm x 2 mm x 0.8 mm, this off-the-shelf chip antenna has been designed to fit almost every IoT device from entry-level to high-end products. The NANO mXTENDTM is enabled by Virtual Antenna® technology, thus featuring the unique properties of this class of products: easy to use; versatile, and broadly tunable. The NANO mXTENDTM is available for Bluetooth, Wi-Fi, Wi-SUN, and any wireless connectivity protocol operating from 2.4 GHz to 10.6 GHz. Due to Ignion’s proprietary Virtual Antenna® technology, this chip antenna is non-resonant and therefore broadly tunable, enabling additional frequency bands to be supported by the same antenna part and released in the future.

Most used industries.

  • Asset Tracking & Logistics.
  • Consumer Electronics.
  • Smart home.

NANO mXTEND™ benefits.

  • Smallest clearance: 5mm x 5mm.
  • Miniature: Smallest Virtual Antenna® form factor of 3.0 mm x 2.0 mm x 0.8 mm.
  • Versatile: Can be mounted either on the device corner or on the center edge.
  • Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization).
  • Use cases: smart home, tracking devices, wearables, gaming devices, IoT modules.

Operation bands summary.

Bluetooth and Wi-Fi (2.4 GHz – 2.5 GHz).

UWB (3.1 GHz – 8.5 GHz)

Supplier's Site Datasheet

Technical Specifications

  Ignion
Product Category Antennas
Product Number NANOmXTEND™
Product Name Virtual Antenna
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 10600.0 MHz
Gain 3.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
RF Antennas - 2115-NN02-101TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n/a/ac, Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 10300.0 MHz
Gain 2.4 to 3.6 dB
View Details
4 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details