Accessorie Air Compressor Systems KVF - Kaeser Vapor Adsorber KVF-6875P

Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A
Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Suppliers

Company
Product
Description
Supplier Links
KVF - Kaeser Vapor Adsorber - KVF-6875P - Accessorie Air Compressor Systems
Orange, CA, USA
KVF - Kaeser Vapor Adsorber
KVF-6875P
KVF - Kaeser Vapor Adsorber KVF-6875P
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Downstream of KOR/KOX & Desiccant Air Dryer

  • Liquid Removal -0%
  • Max. Liquid Loading - 0 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Vapor Carry-Over - 0.003 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-N/A
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KVF-6875P
Product Name KVF - Kaeser Vapor Adsorber
Filter Type Adsorbent
Connection 6 in. Flange
Dimensions & Weight 518 lbs
Unlock Full Specs
to access all available technical data

Similar Products

Fine Screen Breathers - NPT Hex Nipples - EMB-20-SS - O'Keefe Controls Co.
Specs
Connection 1/4" NPT
Filter Size 100 microns (100 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details