Festo Corporation Compressed air filter MS4-LF-1/4-EUM

Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS4-LF-1/4-EUM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS4-LF-1/4-EUM
Compressed air filter MS4-LF-1/4-EUM
Grid dimension 40 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Grid dimension 40 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4-LF-1/4-EUM
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
Maximum Volume 60.0 SCFM (102 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter cartridge - LFP-D-MIDI-40M-U - Festo Corporation
Specs
Filter Type General Purpose
View Details
Compressed air filter - LF-M5-D-5M-MICRO - Festo Corporation
Specs
Filter Type General Purpose
Connection M5
Maximum Volume 6.0 SCFM (10.2 m³/hr)
View Details
Fine filter cartridge - MS6-LFM-BI - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 6 microns (6 micrometers)
View Details
Fine filter combination - LFMBA-3/8-D-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/8" NPT; 3/8 NPT
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details