RS Components, Ltd. 4784134

Description
Range of modular elements for air treatment from G1/8 Inch → G 1/4 Inch. Filters with polycarbonate tank, without protector and with a filtration threshold of 25 µm. Regulators with 0.5 → 8 bar regulator button. Filter regulator and filter regulator lubricator assemblies are also available. Manufacturer Series = 342 Filtration Size = 25µm Drain Type = Semi Automatic Port Connection = G 1/4 Maximum Flow Rate = 1050L/min Minimum Operating Pressure = 1.2bar Maximum Operating Pressure = 8bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = 0°C
Request a Quote
Description
Range of modular elements for air treatment from G1/8 Inch → G 1/4 Inch. Filters with polycarbonate tank, without protector and with a filtration threshold of 25 µm. Regulators with 0.5 → 8 bar regulator button. Filter regulator and filter regulator lubricator assemblies are also available. Manufacturer Series = 342 Filtration Size = 25µm Drain Type = Semi Automatic Port Connection = G 1/4 Maximum Flow Rate = 1050L/min Minimum Operating Pressure = 1.2bar Maximum Operating Pressure = 8bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = 0°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Range of modular elements for air treatment from G1/8 Inch → G 1/4 Inch. Filters with polycarbonate tank, without protector and with a filtration threshold of 25 µm. Regulators with 0.5 → 8 bar regulator button. Filter regulator and filter regulator lubricator assemblies are also available. Manufacturer Series = 342 Filtration Size = 25µm Drain Type = Semi Automatic Port Connection = G 1/4 Maximum Flow Rate = 1050L/min Minimum Operating Pressure = 1.2bar Maximum Operating Pressure = 8bar Maximum Operating Temperature = +50°C Port Connection Thread Standard = G Minimum Operating Temperature = 0°C

Range of modular elements for air treatment from G1/8 Inch → G 1/4 Inch. Filters with polycarbonate tank, without protector and with a filtration threshold of 25 µm. Regulators with 0.5 → 8 bar regulator button. Filter regulator and filter regulator lubricator assemblies are also available.
Manufacturer Series = 342
Filtration Size = 25µm
Drain Type = Semi Automatic
Port Connection = G 1/4
Maximum Flow Rate = 1050L/min
Minimum Operating Pressure = 1.2bar
Maximum Operating Pressure = 8bar
Maximum Operating Temperature = +50°C
Port Connection Thread Standard = G
Minimum Operating Temperature = 0°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compressed Air Filters
Product Number 4784134
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5362088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
 - 1253543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
 - 1253542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details