ACCES I/O Products, Inc. 64-Channel, USB Multifunction Analog Input/Output System DPK-AI12-64

Description
Features High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality High density, up to 128 single-ended or differential analog inputs 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel programmable Wide range of flexible signal conditioning types Autocalibration and oversampling for real-time accurate data A/D starts via software, timer, or external trigger 2 16-bit analog outputs available 16 high-current digital I/O lines 16-bit programmable counter/timer I/O connections made via DB37 and DB25 connectors Small, rugged, industrial gold-zinc plated steel enclosure All required power drawn from provided instrument quality external power supply Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Reference junction sensor w/two 37-pin terminal blocks Extended temperature and DIN rail mounting provisions OEM version (boards only) features PC/104 module size and mounting compatibility RoHS Available. Please contact us for ordering information SIGNAL CONDITIONING OPTIONS Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV RC filters 4-20mA or 10-50mA current inputs RTD measurement Bridge completion Thermocouple break detection and cold-junction compensation (CJC) temperature sensor Voltage divider +10V sensor excitation
Datasheet
Description
Features High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality High density, up to 128 single-ended or differential analog inputs 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel programmable Wide range of flexible signal conditioning types Autocalibration and oversampling for real-time accurate data A/D starts via software, timer, or external trigger 2 16-bit analog outputs available 16 high-current digital I/O lines 16-bit programmable counter/timer I/O connections made via DB37 and DB25 connectors Small, rugged, industrial gold-zinc plated steel enclosure All required power drawn from provided instrument quality external power supply Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Reference junction sensor w/two 37-pin terminal blocks Extended temperature and DIN rail mounting provisions OEM version (boards only) features PC/104 module size and mounting compatibility RoHS Available. Please contact us for ordering information SIGNAL CONDITIONING OPTIONS Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV RC filters 4-20mA or 10-50mA current inputs RTD measurement Bridge completion Thermocouple break detection and cold-junction compensation (CJC) temperature sensor Voltage divider +10V sensor excitation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64-Channel, USB Multifunction Analog Input/Output System - DPK-AI12-64 - ACCES I/O Products, Inc.
San Diego, CA, USA
64-Channel, USB Multifunction Analog Input/Output System
DPK-AI12-64
64-Channel, USB Multifunction Analog Input/Output System DPK-AI12-64
Features High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality High density, up to 128 single-ended or differential analog inputs 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel programmable Wide range of flexible signal conditioning types Autocalibration and oversampling for real-time accurate data A/D starts via software, timer, or external trigger 2 16-bit analog outputs available 16 high-current digital I/O lines 16-bit programmable counter/timer I/O connections made via DB37 and DB25 connectors Small, rugged, industrial gold-zinc plated steel enclosure All required power drawn from provided instrument quality external power supply Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Reference junction sensor w/two 37-pin terminal blocks Extended temperature and DIN rail mounting provisions OEM version (boards only) features PC/104 module size and mounting compatibility RoHS Available. Please contact us for ordering information SIGNAL CONDITIONING OPTIONS Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV RC filters 4-20mA or 10-50mA current inputs RTD measurement Bridge completion Thermocouple break detection and cold-junction compensation (CJC) temperature sensor Voltage divider +10V sensor excitation

Features

  • High-speed USB 2.0 multifunction DAQ
  • Sustained sampling speeds up to 500kHz
  • 12 or 16-bit resolution A/D converter
  • Flexible, software configured functionality
  • High density, up to 128 single-ended or differential analog inputs
  • 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel programmable
  • Wide range of flexible signal conditioning types
  • Autocalibration and oversampling for real-time accurate data
  • A/D starts via software, timer, or external trigger
  • 2 16-bit analog outputs available
  • 16 high-current digital I/O lines
  • 16-bit programmable counter/timer
  • I/O connections made via DB37 and DB25 connectors
  • Small, rugged, industrial gold-zinc plated steel enclosure
  • All required power drawn from provided instrument quality external power supply
  • Type B USB connector features industrial strength and high-retention design
  • Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping

FACTORY OPTIONS

  • Reference junction sensor w/two 37-pin terminal blocks
  • Extended temperature and DIN rail mounting provisions
  • OEM version (boards only) features PC/104 module size and mounting compatibility
  • RoHS Available. Please contact us for ordering information

SIGNAL CONDITIONING OPTIONS

  • Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV
  • RC filters
  • 4-20mA or 10-50mA current inputs
  • RTD measurement
  • Bridge completion
  • Thermocouple break detection and cold-junction compensation (CJC) temperature sensor
  • Voltage divider
  • +10V sensor excitation
Supplier's Site Datasheet

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number DPK-AI12-64
Product Name 64-Channel, USB Multifunction Analog Input/Output System
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount; DIN Rail; Stand-alone
Outputs Timer / Counter Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Input Module Valve Terminal - CPV10-GE-FB-8 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details