Dataforth Corporation High Density Voltage Discrete Input Module MAQ20-DIV20

Description
The MAQ20-DIV20/-DIVC20 modules have 20 discrete input channels that interface to 10-32VDC signals. The MAQ20-DIVC20 model has a +24VDC compliance voltage source on each channel for interfacing to relay contacts, solid state switches, or other devices that require an excitation. Discrete input states can be read individually or as a block. Logic polarity can be user defined as standard or inverted. The field inputs are designed for harsh industrial environments and have fast switching times. Pulses as narrow as 200µs can be measured. Field input connections are made through high density spring cage terminal blocks. Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 150Vrms continuous overload in case of inadvertent wiring errors. The high channel count within the narrow module package gives exceptional functionality while preserving valuable mounting space. The high density minimizes cost per channel resulting in economical monitoring solutions. All MAQ20 modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise commonly present in heavy industrial environments.
Request a Quote
Description
The MAQ20-DIV20/-DIVC20 modules have 20 discrete input channels that interface to 10-32VDC signals. The MAQ20-DIVC20 model has a +24VDC compliance voltage source on each channel for interfacing to relay contacts, solid state switches, or other devices that require an excitation. Discrete input states can be read individually or as a block. Logic polarity can be user defined as standard or inverted. The field inputs are designed for harsh industrial environments and have fast switching times. Pulses as narrow as 200µs can be measured. Field input connections are made through high density spring cage terminal blocks. Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 150Vrms continuous overload in case of inadvertent wiring errors. The high channel count within the narrow module package gives exceptional functionality while preserving valuable mounting space. The high density minimizes cost per channel resulting in economical monitoring solutions. All MAQ20 modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise commonly present in heavy industrial environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAQ20-DIV20 is a 20-channel discrete input module designed for interfacing with 10-120VDC/VAC signals in industrial environments. It features 24VDC compliance voltage on each channel for interfacing with relay contacts and solid-state switches. The module has a switching time of 50μs, supports user-defined logic polarity, and measures pulses as narrow as 200μs. Input connections use spring-cage terminal blocks, and the module provides 1500Vrms input-to-bus isolation with each channel protected against 150Vrms continuous overload. It measures 3.27" x 4.51" x 0.60" and operates from -40°C to +85°C. The module is heavy industrial CE compliant and certified for Class I, Division 2, Groups A, B, C, D hazardous locations.

Datasheet Summary
Powered by GS/AI

The MAQ20-DIV20 is a 20-channel discrete input module designed for interfacing with 10-120VDC/VAC signals in industrial environments. It features 24VDC compliance voltage on each channel for interfacing with relay contacts and solid-state switches. The module has a switching time of 50μs, supports user-defined logic polarity, and measures pulses as narrow as 200μs. Input connections use spring-cage terminal blocks, and the module provides 1500Vrms input-to-bus isolation with each channel protected against 150Vrms continuous overload. It measures 3.27" x 4.51" x 0.60" and operates from -40°C to +85°C. The module is heavy industrial CE compliant and certified for Class I, Division 2, Groups A, B, C, D hazardous locations.

Suppliers

Company
Product
Description
Supplier Links
High Density Voltage Discrete Input Module - MAQ20-DIV20 - Dataforth Corporation
Tucson, AZ, USA
High Density Voltage Discrete Input Module
MAQ20-DIV20
High Density Voltage Discrete Input Module MAQ20-DIV20
The MAQ20-DIV20/-DIVC20 modules have 20 discrete input channels that interface to 10-32VDC signals. The MAQ20-DIVC20 model has a +24VDC compliance voltage source on each channel for interfacing to relay contacts, solid state switches, or other devices that require an excitation. Discrete input states can be read individually or as a block. Logic polarity can be user defined as standard or inverted. The field inputs are designed for harsh industrial environments and have fast switching times. Pulses as narrow as 200µs can be measured. Field input connections are made through high density spring cage terminal blocks. Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 150Vrms continuous overload in case of inadvertent wiring errors. The high channel count within the narrow module package gives exceptional functionality while preserving valuable mounting space. The high density minimizes cost per channel resulting in economical monitoring solutions. All MAQ20 modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise commonly present in heavy industrial environments.

The MAQ20-DIV20/-DIVC20 modules have 20 discrete input channels that interface to 10-32VDC signals. The MAQ20-DIVC20 model has a +24VDC compliance voltage source on each channel for interfacing to relay contacts, solid state switches, or other devices that require an excitation.

Discrete input states can be read individually or as a block. Logic polarity can be user defined as standard or inverted. The field inputs are designed for harsh industrial environments and have fast switching times. Pulses as narrow as 200µs can be measured. Field input connections are made through high density spring cage terminal blocks.

Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 150Vrms continuous overload in case of inadvertent wiring errors. The high channel count within the narrow module package gives exceptional functionality while preserving valuable mounting space. The high density minimizes cost per channel resulting in economical monitoring solutions.

All MAQ20 modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise commonly present in heavy industrial environments.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number MAQ20-DIV20
Product Name High Density Voltage Discrete Input Module
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
Agency Approval ANSI/IEEE, Heavy Industrial CE, ATEX, UL/CUL
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-5200 4-Channel Sensor-to-Computer Module, Current Input Module - SCM9B-5200 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
View Details
SCM9B-3000/4000  Output Module - SCM9B-3000/4000 - Dataforth Corporation
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
Host Connection RS232/422/485
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
SCM9B-1300 Sensor-to-Computer Module, Thermocouple Module - SCM9B-1300 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details