Radicom Research, Inc. PC/104 Ethernet LAN Card PC104-ELC-2

Description
The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended operating temperature. It is fully IEEE802.3 compatible. The card delivers full duplex Ethernet data transmission at speed up to 10Mbps. Installation is easy, the PC/104 Ethernet LAN card has built in RJ-45 connector, 10Base-T transceiver and optional BNC connector support 10Base-2. It can be installed under PnP and Jumper-less methods or using Jumper selection. The card is fully NE2000 compatible. It supports network operating systems (NOS) including OS/2 LAN, Novell NetWare and Microsoft LAN Manager. Features: PC/104 interface Full IEEE 802.3 compliant High Speed 10Mbps data transfer rate (up to 20Mbps in full duplex mode) Standard 10BASE-T RJ-45 port Optional 10BASE-2 coaxial connector Optional AUI port support for external transceiver Software compatible with Novell® NE-2000 Support for 8-bit or 16-bit bus Jumper less mode and PnP mode capable Configurable with on-board EEPROM for jumper less mode Interface auto-detect Auto polarity correction for 10BASE-T Full duplex capable Build in 16K SRAM Improved performance with data pre-fetch function 3 levels of power down sleep modes Support 8 IRQs, 16 I/O base addresses RIPL boot PROM for remote boot and diskless operation (sold separately) 5 V operation 3.775" x 3.550" x 0.435" (with low profile RJ-45 jack) On board LED's for LAN and link activity Software drivers included*
Description
The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended operating temperature. It is fully IEEE802.3 compatible. The card delivers full duplex Ethernet data transmission at speed up to 10Mbps. Installation is easy, the PC/104 Ethernet LAN card has built in RJ-45 connector, 10Base-T transceiver and optional BNC connector support 10Base-2. It can be installed under PnP and Jumper-less methods or using Jumper selection. The card is fully NE2000 compatible. It supports network operating systems (NOS) including OS/2 LAN, Novell NetWare and Microsoft LAN Manager. Features: PC/104 interface Full IEEE 802.3 compliant High Speed 10Mbps data transfer rate (up to 20Mbps in full duplex mode) Standard 10BASE-T RJ-45 port Optional 10BASE-2 coaxial connector Optional AUI port support for external transceiver Software compatible with Novell® NE-2000 Support for 8-bit or 16-bit bus Jumper less mode and PnP mode capable Configurable with on-board EEPROM for jumper less mode Interface auto-detect Auto polarity correction for 10BASE-T Full duplex capable Build in 16K SRAM Improved performance with data pre-fetch function 3 levels of power down sleep modes Support 8 IRQs, 16 I/O base addresses RIPL boot PROM for remote boot and diskless operation (sold separately) 5 V operation 3.775" x 3.550" x 0.435" (with low profile RJ-45 jack) On board LED's for LAN and link activity Software drivers included*

Suppliers

Company
Product
Description
Supplier Links
PC/104 Ethernet LAN Card - PC104-ELC-2 - Radicom Research, Inc.
San Jose, CA, USA
PC/104 Ethernet LAN Card
PC104-ELC-2
PC/104 Ethernet LAN Card PC104-ELC-2
The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended operating temperature. It is fully IEEE802.3 compatible. The card delivers full duplex Ethernet data transmission at speed up to 10Mbps. Installation is easy, the PC/104 Ethernet LAN card has built in RJ-45 connector, 10Base-T transceiver and optional BNC connector support 10Base-2. It can be installed under PnP and Jumper-less methods or using Jumper selection. The card is fully NE2000 compatible. It supports network operating systems (NOS) including OS/2 LAN, Novell NetWare and Microsoft LAN Manager. Features: PC/104 interface Full IEEE 802.3 compliant High Speed 10Mbps data transfer rate (up to 20Mbps in full duplex mode) Standard 10BASE-T RJ-45 port Optional 10BASE-2 coaxial connector Optional AUI port support for external transceiver Software compatible with Novell® NE-2000 Support for 8-bit or 16-bit bus Jumper less mode and PnP mode capable Configurable with on-board EEPROM for jumper less mode Interface auto-detect Auto polarity correction for 10BASE-T Full duplex capable Build in 16K SRAM Improved performance with data pre-fetch function 3 levels of power down sleep modes Support 8 IRQs, 16 I/O base addresses RIPL boot PROM for remote boot and diskless operation (sold separately) 5 V operation 3.775" x 3.550" x 0.435" (with low profile RJ-45 jack) On board LED's for LAN and link activity Software drivers included*

The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended operating temperature. It is fully IEEE802.3 compatible. The card delivers full duplex Ethernet data transmission at speed up to 10Mbps.
Installation is easy, the PC/104 Ethernet LAN card has built in RJ-45 connector, 10Base-T transceiver and optional BNC connector support 10Base-2. It can be installed under PnP and Jumper-less methods or using Jumper selection. The card is fully NE2000 compatible. It supports network operating systems (NOS) including OS/2 LAN, Novell NetWare and Microsoft LAN Manager.

Features:

  • PC/104 interface
  • Full IEEE 802.3 compliant
  • High Speed 10Mbps data transfer rate (up to 20Mbps in full duplex mode)
  • Standard 10BASE-T RJ-45 port
  • Optional 10BASE-2 coaxial connector
  • Optional AUI port support for external transceiver
  • Software compatible with Novell® NE-2000
  • Support for 8-bit or 16-bit bus
  • Jumper less mode and PnP mode capable
  • Configurable with on-board EEPROM for jumper less mode
  • Interface auto-detect
  • Auto polarity correction for 10BASE-T
  • Full duplex capable
  • Build in 16K SRAM
  • Improved performance with data pre-fetch function
  • 3 levels of power down sleep modes
  • Support 8 IRQs, 16 I/O base addresses
  • RIPL boot PROM for remote boot and diskless operation (sold separately)
  • 5 V operation
  • 3.775" x 3.550" x 0.435" (with low profile RJ-45 jack)
  • On board LED's for LAN and link activity
  • Software drivers included*
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category PC/104 Modules
Product Number PC104-ELC-2
Product Name PC/104 Ethernet LAN Card
Technology PC/104
Unlock Full Specs
to access all available technical data

Similar Products

PC/104 Ethernet Module - PCM-3660 Rev. B - Aaeon Systems Inc.
Specs
Other Products Network
View Details
Isolated Digital Input and Relay Output Card - 104-IIRO-8E - ACCES I/O Products, Inc.
Specs
Technology PC/104
Other Products I/O Card
View Details
Specs
Technology PC/104
Other Products Power Supply
View Details