The PCM-UIO96B-G is a PC/104 module offering 96 bidirectional digital I/O lines, with each line capable of being configured for input, output, or output with readback. It supports a sink current of 12mA and features 48 event sense lines that can generate interrupts on signal change, allowing for efficient real-time event handling without the need for polling. The module includes programmable edge polarity and individual interrupt enablement for each line, with change-of-state latched for reliable detection of transitions. Designed for industrial applications, the PCM-UIO96B-G operates within an extended temperature range of -40°C to +85°C and is compatible with standard I/O racks. It utilizes a 16-bit PC/104 interface and provides two 50-pin connectors for reduced noise and crosstalk. The module is RoHS compliant and comes with available software drivers for both Linux and Windows, along with a basic library of C routines for ease of integration.
PC/104 digital I/O module with 96 bidirectional lines (GPIO), 48 of which support event sense interrupts.
Features
| WINSYSTEMS, INC. | |
|---|---|
| Product Category | PC/104 Modules |
| Product Number | PCM-UIO96B-G |
| Product Name | 96 Line Digital I/O (GPIO) PC/104 Module with Event Sense |
| Technology | PC/104 |