Newport MKS Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI SM-13

Description
The SM-13 Vernier Micrometer is a standard drive for most Newport stages, and our most popular manual actuator. The SM-13 has a 13 mm travel range and a 9 lb load capacity. The SM-13 has a 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm, with vernier reading of 1 µm. This product is also available in 10-piece saving pack . Read Between the Lines The Vernier scale allows measurement in between two of the increments on the main scale and therefore lets the user measure more precisely than what could be done by rough estimation. These micrometers have 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm, with vernier reading of 1 µm. Standard 9.5 mm Mounting Interface All SM series micrometers have the same 9.5-mm mounting interface making them both interchangeable with other micrometers and compatible with the Newport stages listed below. ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages ULTRAlign™ Precision XYZ Positioning Stages Extended Range Ball Bearing Linear Stages Extended Platform Crossed-Roller Bearing Stages Peg-Joining Linear Stages Quick-Mount Linear Stages Low-Profile Rotation Stages Anti-Backlash Goniometric Rotation Stages
Request a Quote
Description
The SM-13 Vernier Micrometer is a standard drive for most Newport stages, and our most popular manual actuator. The SM-13 has a 13 mm travel range and a 9 lb load capacity. The SM-13 has a 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm, with vernier reading of 1 µm. This product is also available in 10-piece saving pack . Read Between the Lines The Vernier scale allows measurement in between two of the increments on the main scale and therefore lets the user measure more precisely than what could be done by rough estimation. These micrometers have 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm, with vernier reading of 1 µm. Standard 9.5 mm Mounting Interface All SM series micrometers have the same 9.5-mm mounting interface making them both interchangeable with other micrometers and compatible with the Newport stages listed below. ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages ULTRAlign™ Precision XYZ Positioning Stages Extended Range Ball Bearing Linear Stages Extended Platform Crossed-Roller Bearing Stages Peg-Joining Linear Stages Quick-Mount Linear Stages Low-Profile Rotation Stages Anti-Backlash Goniometric Rotation Stages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI - SM-13 - Newport MKS
Irvine, CA, United States
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI
SM-13
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI SM-13
The SM-13 Vernier Micrometer is a standard drive for most Newport stages, and our most popular manual actuator. The SM-13 has a 13 mm travel range and a 9 lb load capacity. The SM-13 has a 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm, with vernier reading of 1 µm. This product is also available in 10-piece saving pack . Read Between the Lines The Vernier scale allows measurement in between two of the increments on the main scale and therefore lets the user measure more precisely than what could be done by rough estimation. These micrometers have 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm, with vernier reading of 1 µm. Standard 9.5 mm Mounting Interface All SM series micrometers have the same 9.5-mm mounting interface making them both interchangeable with other micrometers and compatible with the Newport stages listed below. ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages ULTRAlign™ Precision XYZ Positioning Stages Extended Range Ball Bearing Linear Stages Extended Platform Crossed-Roller Bearing Stages Peg-Joining Linear Stages Quick-Mount Linear Stages Low-Profile Rotation Stages Anti-Backlash Goniometric Rotation Stages

The SM-13 Vernier Micrometer is a standard drive for most Newport stages, and our most popular manual actuator. The SM-13 has a 13 mm travel range and a 9 lb load capacity. The SM-13 has a 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm, with vernier reading of 1 µm. This product is also available in 10-piece saving pack .

Read Between the Lines

The Vernier scale allows measurement in between two of the increments on the main scale and therefore lets the user measure more precisely than what could be done by rough estimation. These micrometers have 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm, with vernier reading of 1 µm.

Standard 9.5 mm Mounting Interface

All SM series micrometers have the same 9.5-mm mounting interface making them both interchangeable with other micrometers and compatible with the Newport stages listed below.

  • ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages
  • ULTRAlign™ Precision XYZ Positioning Stages
  • Extended Range Ball Bearing Linear Stages
  • Extended Platform Crossed-Roller Bearing Stages
  • Peg-Joining Linear Stages
  • Quick-Mount Linear Stages
  • Low-Profile Rotation Stages
  • Anti-Backlash Goniometric Rotation Stages
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number SM-13
Product Name Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel - DS-4F - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Micrometer, 1.0 in. Travel, Unthreaded, For 9063 Series Stages - 9356 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 90 lb. Load - BM30.10 - Newport MKS
Specs
Mounting / Loading Options M20x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Vernier Micrometer, 50 mm Travel, 23 lb. Load Capacity, 50.8 TPI - SM-50 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details