Abracon, LLC Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) AX3DAF1-156.2500

Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Frequency: 2.59GHz Center Function: Multiple, NonProgrammable Voltage - Supply: 3.1V ~ 3.5V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Frequency: 2.59GHz Center Function: Multiple, NonProgrammable Voltage - Supply: 3.1V ~ 3.5V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Frequency: 2.59GHz Center Function: Multiple, NonProgrammable Voltage - Supply: 3.1V ~ 3.5V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Bulk
Part Status: Obsolete
Frequency: 2.59GHz Center
Function: Multiple, NonProgrammable
Voltage - Supply: 3.1V ~ 3.5V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2104KP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1378193-CS48560-CQZR - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz
View Details
3 suppliers