Renesas Electronics Corporation Embedded - Embedded - DSP (Digital Signal Processors) - M52342SP M52342SP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 203447-M52342SP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 203447-M52342SP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - M52342SP
203447-M52342SP
Embedded - Embedded - DSP (Digital Signal Processors) - M52342SP 203447-M52342SP
Manufacturer: Renesas Electronics America Win Source Part Number: 203447-M52342SP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 203447-M52342SP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Product overview: M52342SP from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-M52342SP can be used for catalog matching and distributor lookup.

Product overview: M52342SP from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-M52342SP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 203447-M52342SP 698-M52342SP
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - M52342SP Dsp
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - 5962-0051001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21061KSZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details