TE Connectivity Fixed Inductors 3631B471KL

Description
470µH Shielded Inductor 500mA 970mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 500mA 970mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A106140DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106140DKR-ND
Fixed Inductors A106140DKR-ND
470µH Shielded Inductor 500mA 970mOhm Max Nonstandard

470µH Shielded Inductor 500mA 970mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106140TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106140TR-ND
Fixed Inductors A106140TR-ND
470µH Shielded Inductor 500mA 970mOhm Max Nonstandard

470µH Shielded Inductor 500mA 970mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106140CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106140CT-ND
Fixed Inductors A106140CT-ND
470µH Shielded Inductor 500mA 970mOhm Max Nonstandard

470µH Shielded Inductor 500mA 970mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, 3631 Series, 470 H, 10%, Shielded, 0.97 Ohm, 500 Ma Rohs Compliant Sigmainductors Te Connectivity - 25M2694 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 3631 Series, 470 H, 10%, Shielded, 0.97 Ohm, 500 Ma Rohs Compliant Sigmainductors Te Connectivity
25M2694
Surface Mount Power Inductor, 3631 Series, 470 H, 10%, Shielded, 0.97 Ohm, 500 Ma Rohs Compliant Sigmainductors Te Connectivity 25M2694
Surface Mount Power Inductor, 3631 Series, 470 H, 10%, Shielded, 0.97 ohm, 500 mA RoHS Compliant: Yes

Surface Mount Power Inductor, 3631 Series, 470 H, 10%, Shielded, 0.97 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A106140DKR-ND 25M2694
Product Name Fixed Inductors Surface Mount Power Inductor, 3631 Series, 470 H, 10%, Shielded, 0.97 Ohm, 500 Ma Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details