ECS Inc. International Through Hole Oscillators ECS-100AX-100

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-100AX-100 is a TTL-compatible clock oscillator in a metal package with case grounding for shielding, operating at 10.000 MHz with a +5.0 VDC supply. It supports a frequency range of 1.000 to 150.000 MHz with ±100 PPM stability over 0 to +70 °C. Output is rated for 10 TTL loads with rise and fall times of 10 ns below 25 MHz, 5 ns between 25 and 69.999 MHz, and 4 ns above 70 MHz. Output low voltage is 0.4 V at 20 mA load up to 24.999 MHz; output high voltage is 2.4 V at 1 mA load above 70 MHz. Input current is 1.4 mA at 10 MHz. Start-up time is 15 ms. The device is RoHS compliant and uses a resistance weld package.

Datasheet Summary
Powered by GS/AI

The ECS-100AX-100 is a TTL-compatible clock oscillator in a metal package with case grounding for shielding, operating at 10.000 MHz with a +5.0 VDC supply. It supports a frequency range of 1.000 to 150.000 MHz with ±100 PPM stability over 0 to +70 °C. Output is rated for 10 TTL loads with rise and fall times of 10 ns below 25 MHz, 5 ns between 25 and 69.999 MHz, and 4 ns above 70 MHz. Output low voltage is 0.4 V at 20 mA load up to 24.999 MHz; output high voltage is 2.4 V at 1 mA load above 70 MHz. Input current is 1.4 mA at 10 MHz. Start-up time is 15 ms. The device is RoHS compliant and uses a resistance weld package.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-100AX-100 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-100AX-100
Through Hole Oscillators ECS-100AX-100
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - X945-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
X945-ND
Oscillators X945-ND
10MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

10MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-100AX-100 X945-ND
Product Name Through Hole Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Through Hole Oscillators Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards RoHS Lead-Free
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.400-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X110-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-147.4-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 14.75 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers