TE Connectivity Fixed Inductors 36401E15NGTDF

Description
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129466TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129466TR-ND
Fixed Inductors A129466TR-ND
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)

15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129466CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129466CT-ND
Fixed Inductors A129466CT-ND
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)

15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 0.015uH 500MHz Inductor and Choke - 71-36401E15NGTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.015uH 500MHz Inductor and Choke
71-36401E15NGTDF
SMD 0.015uH 500MHz Inductor and Choke 71-36401E15NGTDF
0.015uH 2% SMD Inductor, 500MHz, 0402, Unshielded Product overview: 36401E15NGTDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.015uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E15NGTDF can be used for catalog matching and distributor lookup.

0.015uH 2% SMD Inductor, 500MHz, 0402, Unshielded Product overview: 36401E15NGTDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.015uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E15NGTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129466TR-ND 71-36401E15NGTDF
Product Name Fixed Inductors SMD 0.015uH 500MHz Inductor and Choke
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
DCR 1.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details