TE Connectivity Molded SMD Inductors 2-1624094-2

Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 665 DC Resistance (OHM) : .25 Inductance (MICHEN) : .22 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 165 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 665 DC Resistance (OHM) : .25 Inductance (MICHEN) : .22 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 165 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
2-1624094-2
Molded SMD Inductors 2-1624094-2
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 665 DC Resistance (OHM) : .25 Inductance (MICHEN) : .22 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 165 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Dimensions


  • Product Height : 3.2 MM  [.125 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 665
  • DC Resistance (OHM) : .25
  • Inductance (MICHEN) : .22
  • Passive Component Tolerance (PCT) : 20
  • Self Resonant Frequency (MHZ) : 165

Other


  • Inductor Quality Factor : 40

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Package Size Code : 1812

Usage Conditions


  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 2-1624094-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
2-1624094-2
Inductors, Chokes & Coils 2-1624094-2
Inductor

Inductor

Buy Now
Surface Mount Inductors - 8120720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8120720
Surface Mount Inductors 8120720
TE Connectivity 3613CR22M

TE Connectivity 3613CR22M

Supplier's Site
Surface Mount Inductors - 8120720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8120720P
Surface Mount Inductors 8120720P
TE Connectivity 3613CR22M

TE Connectivity 3613CR22M

Supplier's Site
Surface Mount Inductors - 1645289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1645289
Surface Mount Inductors 1645289
TE Connectivity 3613CR22M

TE Connectivity 3613CR22M

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2-1624094-2 2-1624094-2 8120720 8120720P
Product Name Molded SMD Inductors Inductors, Chokes & Coils Surface Mount Inductors Surface Mount Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH 0.2200 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - 2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - 3631A471KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details