TE Connectivity High Frequency & RF Inductors 2176075-1

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .2 Inductance (MICHEN) : .0001 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .2 Inductance (MICHEN) : .0001 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2176075-1
High Frequency & RF Inductors 2176075-1
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .2 Inductance (MICHEN) : .0001 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 400
  • DC Resistance (OHM) : .2
  • Inductance (MICHEN) : .0001
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 9

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now Datasheet
SMD Inductor and Choke - 71-2176075-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-2176075-1
SMD Inductor and Choke 71-2176075-1
RF Inductors - SMD 0.1nH+/-0.2nHRL Product overview: 2176075-1 from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2176075-1 can be used for catalog matching and distributor lookup.

RF Inductors - SMD 0.1nH+/-0.2nHRL Product overview: 2176075-1 from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2176075-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A115933TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115933TR-ND
Fixed Inductors A115933TR-ND
0.1nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

0.1nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - A115933CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115933CT-ND
Fixed Inductors A115933CT-ND
0.1nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

0.1nH Unshielded Thin Film Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176075-1 71-2176075-1 A115933TR-ND
Product Name High Frequency & RF Inductors SMD Inductor and Choke Fixed Inductors
Standards and Certifications RoHS RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
DCR 0.2000 ohms 0.2000 ohms
SRF 9000 MHz 9000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - 3-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
High Frequency & RF Inductors - 6-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers