TE Connectivity Chokes 2-1624117-0

Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .3 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .3 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chokes - 2-1624117-0 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .3 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 350
  • DC Resistance (OHM) : .3
  • Impedance (OHM) : 1000
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Element Type : Ferrite Bead
  • Package Size Code : 0805

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
0.35A Inductor and Choke - 841-2-1624117-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.35A Inductor and Choke
841-2-1624117-0
0.35A Inductor and Choke 841-2-1624117-0
1 FUNCTIONS, 0.35A, FERRITE BEAD, EIA STD PACKAGE SIZE 0805, 2 PIN Product overview: 2-1624117-0 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.35A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2-1624117-0 can be used for catalog matching and distributor lookup.

1 FUNCTIONS, 0.35A, FERRITE BEAD, EIA STD PACKAGE SIZE 0805, 2 PIN Product overview: 2-1624117-0 from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.35A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-2-1624117-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2-1624117-0 841-2-1624117-0
Product Name Chokes 0.35A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data