Coilcraft, Inc. 250MHz 640mA Inductor and Choke 0402CS-2N7XJLW

Description
0402 Ceramic Wirewound Inductor 2.7nH 5% 250MHz 640mA Product overview: 0402CS-2N7XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 640mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 640mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402CS-2N7XJLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Ceramic Wirewound Inductor 2.7nH 5% 250MHz 640mA Product overview: 0402CS-2N7XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 640mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 640mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402CS-2N7XJLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 640mA Inductor and Choke
71-0402CS-2N7XJLW
250MHz 640mA Inductor and Choke 71-0402CS-2N7XJLW
0402 Ceramic Wirewound Inductor 2.7nH 5% 250MHz 640mA Product overview: 0402CS-2N7XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 640mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 640mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402CS-2N7XJLW can be used for catalog matching and distributor lookup.

0402 Ceramic Wirewound Inductor 2.7nH 5% 250MHz 640mA Product overview: 0402CS-2N7XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 640mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MHz, 640mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402CS-2N7XJLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-0402CS-2N7XJLW
Product Name 250MHz 640mA Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details