TE Connectivity Fixed Inductors 3613C470K

Description
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102549DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102549DKR-ND
Fixed Inductors A102549DKR-ND
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102549CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102549CT-ND
Fixed Inductors A102549CT-ND
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102549TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102549TR-ND
Fixed Inductors A102549TR-ND
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, 47Uh, 140Ma, 10%, 10Mhz; Inductance Sigmainductors Te Connectivity - 26M7227 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 140Ma, 10%, 10Mhz; Inductance Sigmainductors Te Connectivity
26M7227
Inductor, 47Uh, 140Ma, 10%, 10Mhz; Inductance Sigmainductors Te Connectivity 26M7227
INDUCTOR, 47UH, 140MA, 10%, 10MHZ; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 140MA, 10%, 10MHZ; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102549DKR-ND 26M7227
Product Name Fixed Inductors Inductor, 47Uh, 140Ma, 10%, 10Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36274532265R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details