Triad Magnetics AX104R Series SMD Power Shielded Inductors AX104R-680

Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Perris, California, United States
AX104R Series SMD Power Shielded Inductors
AX104R-680
AX104R Series SMD Power Shielded Inductors AX104R-680
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 4.0 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX104R-680-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX104R-680-ND
Fixed Inductors AX104R-680-ND
68µH Shielded Wirewound Inductor 1.5A 213mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.5A 213mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX104R-680 AX104R-680-ND
Product Name AX104R Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms 0.2130 ohms
Rated DC Current 1500 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers