Abracon, LLC ASPI-125B Wirewound (Glued Sleeve) ASPI-125B-101M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-125B Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1.7 A Saturation Current: 1.3 A DC Resistance Max: 160 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-125B Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1.7 A Saturation Current: 1.3 A DC Resistance Max: 160 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-125B Wirewound (Glued Sleeve) - ASPI-125B-101M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-125B Wirewound (Glued Sleeve)
ASPI-125B-101M-T
ASPI-125B Wirewound (Glued Sleeve) ASPI-125B-101M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-125B Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1.7 A Saturation Current: 1.3 A DC Resistance Max: 160 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-125B
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 1.7 A
  • Saturation Current: 1.3 A
  • DC Resistance Max: 160 mΩ
  • Operating Temperature: -30°C ~ +100°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.5 mm
  • Width: 12.5 mm
  • Height: 3.2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-125B-101M-T
Product Name ASPI-125B Wirewound (Glued Sleeve)
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details