Coilcraft, Inc. 0302CS (0805) High Q Ceramic Chip Inductors 0302CS-36N 0302CS-36NXJRW

Description
Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values. Ultra small wirewound inductor – 20% smaller than our 0402CS 45 inductance values from 0.67 to 100 nH Exceptionally high Q – up to 131 at 2.4 GHz! Very high self-resonant frequencies Need parts for space, military or other critical applications? See Coilcraft ST220RAA Series
Request a Quote
Description
Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values. Ultra small wirewound inductor – 20% smaller than our 0402CS 45 inductance values from 0.67 to 100 nH Exceptionally high Q – up to 131 at 2.4 GHz! Very high self-resonant frequencies Need parts for space, military or other critical applications? See Coilcraft ST220RAA Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0302CS series comprises 0805-sized surface mount inductors ranging from 0.67 to 100 nH, with a physical dimension of 0.86 mm by 0.53 mm. The part 0302CS-36NXJRW has an inductance of 36 nH, a DC resistance of 0.60 ohms, a saturation current of 300 mA, and a self-resonant frequency of 3.70 GHz. Q values reach up to 131 at 2.4 GHz. Operating temperature ranges from -40°C to +125°C, with a maximum part temperature of +155°C. The components are halogen-free, RoHS compliant, and use matte tin terminations over nickel and Ag-Pt-glass frit. Moisture sensitivity level is 1, and packaging is 2000 pieces per 7-inch reel with EIA-481 tape. The series supports up to three reflows at +260°C.

Datasheet Summary
Powered by GS/AI

The 0302CS series comprises 0805-sized surface mount inductors ranging from 0.67 to 100 nH, with a physical dimension of 0.86 mm by 0.53 mm. The part 0302CS-36NXJRW has an inductance of 36 nH, a DC resistance of 0.60 ohms, a saturation current of 300 mA, and a self-resonant frequency of 3.70 GHz. Q values reach up to 131 at 2.4 GHz. Operating temperature ranges from -40°C to +125°C, with a maximum part temperature of +155°C. The components are halogen-free, RoHS compliant, and use matte tin terminations over nickel and Ag-Pt-glass frit. Moisture sensitivity level is 1, and packaging is 2000 pieces per 7-inch reel with EIA-481 tape. The series supports up to three reflows at +260°C.

Suppliers

Company
Product
Description
Supplier Links
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Cary, IL, USA
0302CS (0805) High Q Ceramic Chip Inductors
0302CS-36N 0302CS-36NXJRW
0302CS (0805) High Q Ceramic Chip Inductors 0302CS-36N 0302CS-36NXJRW
Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values. Ultra small wirewound inductor – 20% smaller than our 0402CS 45 inductance values from 0.67 to 100 nH Exceptionally high Q – up to 131 at 2.4 GHz! Very high self-resonant frequencies Need parts for space, military or other critical applications? See Coilcraft ST220RAA Series

Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values.

  • Ultra small wirewound inductor – 20% smaller than our 0402CS
  • 45 inductance values from 0.67 to 100 nH
  • Exceptionally high Q – up to 131 at 2.4 GHz!
  • Very high self-resonant frequencies

Need parts for space, military or other critical applications?
See Coilcraft ST220RAA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 0302CS-36N 0302CS-36NXJRW
Product Name 0302CS (0805) High Q Ceramic Chip Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
Inductance Range 0.0360 microH
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 0402CS-4N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details